Frequency Min | 1.5GHz |
---|---|
Frequency Max | 2.5GHz |
Gain | 16dB |
Noise Figure Typ | 0.5dB |
RF IC Case Style | HWSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Noise High Linearity Amplifier/Reel Rohs Compliant: Yes |Nxp BGU8052X | Newark Electronics |
BGU8052: 5 V 2.5 GHz Surface Mount Low Noise High Linearity Amplifier - HWSON-8 | Future Electronics |
RF Amp Chip Single GP 2.5GHz 5.25V 8-Pin HWSON T/R | Avnet America |
RF AMPLIFIER, 2.5GHZ, HWSON-8 | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU8052X?
Additional datasheets, footprints and schematics for BGU8052X are listed on our Part Details page. You can also find images and similar parts to BGU8052X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU8052X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU8052X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU8052X fall under?
The BGU8052X is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGU8052X when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU8052X you can contact the distributor directly for product support, shipping queries etc.
Is the BGU8052X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU8052X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BGU8052X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU8052X often in real-time on the comparison pages.
What if I can't find stock of BGU8052X?
You can fill out our help required form which you can use to request a quote for BGU8052X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.