Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Richardson RFPD
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 4900MHz |
---|---|
Frequency Max | 5925MHz |
Gain | 13dB |
Noise Figure Typ | 1.6dB |
RF IC Case Style | HXSON |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5 Ghz Ism Sige:C Low-Noise Amplifier Mmic With Bypass/Reel Rohs Compliant: Yes |Nxp BGU7258X | Newark Electronics |
RF Amplifier IC ISM 5GHz ~ 6GHz 6-HXSON (1.6x1.6) | Future Electronics |
RF Amp Chip Single GP 5925MHz 3.6V 6-Pin HXSON T/R | Avnet America |
RF AMPLIFIER, 5925MHZ, HXSON-6 | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU7258X?
Additional datasheets, footprints and schematics for BGU7258X are listed on our Part Details page. You can also find images and similar parts to BGU7258X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU7258X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU7258X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU7258X fall under?
The BGU7258X is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGU7258X when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU7258X you can contact the distributor directly for product support, shipping queries etc.
Is the BGU7258X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU7258X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BGU7258X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU7258X often in real-time on the comparison pages.
What if I can't find stock of BGU7258X?
You can fill out our help required form which you can use to request a quote for BGU7258X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.