Status: | Unknown |
---|---|
Series: | Blue Gecko BGM13S Series |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 5.0 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | - |
Receive Sensitivity | -90.2dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Blue Gecko BGM13S Series |
SVHC | No SVHC (27-Jun-2018) |
Ble Module, V5.0, 2.4 To 2.4835Ghz | Newark Electronics |
BLE MODULE, V5.0, 2.4 TO 2.4835GHZ | element14 |
Where can I find additional details, specifications and documents for a BGM13S32F512GN-V2?
Additional datasheets, footprints and schematics for BGM13S32F512GN-V2 are listed on our Part Details page. You can also find images and similar parts to BGM13S32F512GN-V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM13S32F512GN-V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM13S32F512GN-V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM13S32F512GN-V2 fall under?
The BGM13S32F512GN-V2 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BGM13S32F512GN-V2 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM13S32F512GN-V2 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM13S32F512GN-V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGM13S32F512GN-V2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BGM13S32F512GN-V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM13S32F512GN-V2 often in real-time on the comparison pages.
What if I can't find stock of BGM13S32F512GN-V2?
You can fill out our help required form which you can use to request a quote for BGM13S32F512GN-V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.