Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bluetooth Version | Bluetooth LE 5.0, 5.1 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Signal Range Max | 600m |
Data Rate | 2Mbps |
Receive Sensitivity | -91.2dBm |
RoHS Compliant | Yes |
Ble Module, V5.0, 2.4 To 2.4835Ghz | Newark Electronics |
BLE MODULE, V5.0, 2.4 TO 2.4835GHZ | element14 |
Where can I find additional details, specifications and documents for a BGM13P22F512GA-V2R?
Additional datasheets, footprints and schematics for BGM13P22F512GA-V2R are listed on our Part Details page. You can also find images and similar parts to BGM13P22F512GA-V2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM13P22F512GA-V2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM13P22F512GA-V2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM13P22F512GA-V2R fall under?
The BGM13P22F512GA-V2R is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BGM13P22F512GA-V2R when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM13P22F512GA-V2R you can contact the distributor directly for product support, shipping queries etc.
Is the BGM13P22F512GA-V2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGM13P22F512GA-V2R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BGM13P22F512GA-V2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM13P22F512GA-V2R often in real-time on the comparison pages.
What if I can't find stock of BGM13P22F512GA-V2R?
You can fill out our help required form which you can use to request a quote for BGM13P22F512GA-V2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.