BGM121N256V1 Wireless Systems & Modules by Silicon Labs

BLUETOOTH MOD V4.2 2.4GHZ 1MBPS 200M

Status: Unknown
Series: Blue Gecko Bluetooth Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Bluetooth Version Bluetooth 4.2
Supply Voltage Min 1.85V
Supply Voltage Max 3.8V
Signal Range Max 200m
Data Rate 1Mbps
Bluetooth Class -
Receive Sensitivity -90dBm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Blue Gecko Bluetooth Series
SVHC No SVHC (20-Jun-2016)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BGM121N256V1?

Additional datasheets, footprints and schematics for BGM121N256V1 are listed on our Part Details page. You can also find images and similar parts to BGM121N256V1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BGM121N256V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM121N256V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BGM121N256V1 fall under?

The BGM121N256V1 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.

Can I view similar or alternative parts?

You can view similar parts to BGM121N256V1 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BGM121N256V1 you can contact the distributor directly for product support, shipping queries etc.

Is the BGM121N256V1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BGM121N256V1 have stock available?

There is no stock from authorised distributors for BGM121N256V1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BGM121N256V1 often in real-time on the comparison pages.

What if I can't find stock of BGM121N256V1?

You can fill out our help required form which you can use to request a quote for BGM121N256V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay