Status: | Unknown |
---|---|
Series: | Blue Gecko Bluetooth BGM11S Series |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.85V |
Supply Voltage Max | 3.8V |
Signal Range Max | 200m |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -90dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Blue Gecko Bluetooth BGM11S Series |
SVHC | No SVHC (12-Jan-2017) |
Bluetooth Sip Module, 2.4Ghz, 200M | Newark Electronics |
BLUETOOTH SIP MODULE, 2.4GHZ, 200M | element14 |
BGM11S Wireless Bluetooth Module, SiP, +8 dBm, 2.4 GHz, 256 kB flash, -40 to 85 C, Built-in Antenna | Symmetry Electronics |
Where can I find additional details, specifications and documents for a BGM11S22F256GA-V2?
Additional datasheets, footprints and schematics for BGM11S22F256GA-V2 are listed on our Part Details page. You can also find images and similar parts to BGM11S22F256GA-V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM11S22F256GA-V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM11S22F256GA-V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM11S22F256GA-V2 fall under?
The BGM11S22F256GA-V2 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BGM11S22F256GA-V2 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM11S22F256GA-V2 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM11S22F256GA-V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGM11S22F256GA-V2 have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for BGM11S22F256GA-V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM11S22F256GA-V2 often in real-time on the comparison pages.
What if I can't find stock of BGM11S22F256GA-V2?
You can fill out our help required form which you can use to request a quote for BGM11S22F256GA-V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.