Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.85V |
Supply Voltage Max | 3.8V |
Signal Range Max | 200m |
Data Rate | - |
Bluetooth Class | - |
Receive Sensitivity | -92dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BGM111A Wireless Bluetooth Module, PCB, +8 dBm, 2.4 GHz, 256 kB flash, -40 to 85 C, Built-in Antenna | Symmetry Electronics |
BLUETOOTH MODULE, V4.2, 2.402-2.4835GHZ | Farnell |
Where can I find additional details, specifications and documents for a BGM111A256V21?
Additional datasheets, footprints and schematics for BGM111A256V21 are listed on our Part Details page. You can also find images and similar parts to BGM111A256V21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM111A256V21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM111A256V21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM111A256V21 fall under?
The BGM111A256V21 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BGM111A256V21 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM111A256V21 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM111A256V21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGM111A256V21 have stock available?
Authorised distributors including Symmetry Electronics and Farnell have stock available or on a lead time for BGM111A256V21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM111A256V21 often in real-time on the comparison pages.
What if I can't find stock of BGM111A256V21?
You can fill out our help required form which you can use to request a quote for BGM111A256V21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.