Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.8V |
Signal Range Max | 200m |
Data Rate | 100Kbps |
Bluetooth Class | - |
Receive Sensitivity | -91dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Where can I find additional details, specifications and documents for a BGM111A256V1?
Additional datasheets, footprints and schematics for BGM111A256V1 are listed on our Part Details page. You can also find images and similar parts to BGM111A256V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM111A256V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM111A256V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM111A256V1 fall under?
The BGM111A256V1 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BGM111A256V1 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM111A256V1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM111A256V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGM111A256V1 have stock available?
There is no stock from authorised distributors for BGM111A256V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM111A256V1 often in real-time on the comparison pages.
What if I can't find stock of BGM111A256V1?
You can fill out our help required form which you can use to request a quote for BGM111A256V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.