Status: | Unknown |
---|---|
Series: | PowerPact B Series |
RoHS: | Unknown |
Product Range | PowerPact B Series |
---|---|
Current Rating | 15A |
No. of Poles | 3 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 525V |
Circuit Breaker Mounting | DIN Rail Panel |
Thermal Mag Ckt Breaker, 3P, 15A, 525Vac | Newark Electronics |
Circuit Breaker, PowerPact B-Frame, G Interrupt rating, Unit Mount, 3-Pole, 15A | Schneider Electric BGL36015 | RS Americas |
Where can I find additional details, specifications and documents for a BGL36015?
Additional datasheets, footprints and schematics for BGL36015 are listed on our Part Details page. You can also find images and similar parts to BGL36015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGL36015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGL36015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGL36015 fall under?
The BGL36015 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BGL36015 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGL36015 you can contact the distributor directly for product support, shipping queries etc.
Is the BGL36015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGL36015 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for BGL36015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGL36015 often in real-time on the comparison pages.
What if I can't find stock of BGL36015?
You can fill out our help required form which you can use to request a quote for BGL36015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.