Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 4GHz |
---|---|
Frequency Max | 6GHz |
Gain | 13.7dB |
Noise Figure Typ | 1.6dB |
RF IC Case Style | TSNP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RF Low Noise Amp Single 4000MHz to 6000MHz -18dB 6-Pin TSNP-2 T/R | Avnet America |
RF AMPLIFIER, 6GHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BGA8U1BN6E6327XTSA1?
Additional datasheets, footprints and schematics for BGA8U1BN6E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGA8U1BN6E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA8U1BN6E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA8U1BN6E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA8U1BN6E6327XTSA1 fall under?
The BGA8U1BN6E6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BGA8U1BN6E6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA8U1BN6E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA8U1BN6E6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA8U1BN6E6327XTSA1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for BGA8U1BN6E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA8U1BN6E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGA8U1BN6E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGA8U1BN6E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.