Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
14,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
14,898
in stock
|
Buy Now | |
element14
from US$0.42
|
14,898
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
410
in stock
|
Buy Now | |
RS
from US$0.58
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Frequency Min | 2.3GHz |
---|---|
Frequency Max | 2.69GHz |
Gain | 12.5dB |
Noise Figure Typ | 0.65dB |
RF IC Case Style | TSNP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Noise Amp, 2.69Ghz, -40 To 85Deg C | Newark Electronics |
LOW NOISE AMP, 2.69GHZ, -40 TO 85DEG C | element14 |
Infineon BGA7H1N6E6327XTSA1 | RS |
BGA7H1N6 Series 3.3 V 2.3 GHz - 2.69 GHz Low Noise Amplifier - PG-TSNP-6-2 | Future Electronics |
RF Amp Chip Single General Purpose Amplifier 2.69GHz 3.3V 6-Pin TSNP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BGA7H1N6E6327XTSA1?
Additional datasheets, footprints and schematics for BGA7H1N6E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGA7H1N6E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA7H1N6E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA7H1N6E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA7H1N6E6327XTSA1 fall under?
The BGA7H1N6E6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BGA7H1N6E6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA7H1N6E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA7H1N6E6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA7H1N6E6327XTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BGA7H1N6E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA7H1N6E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGA7H1N6E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGA7H1N6E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.