BGA-STD-115 Heatsinks & Thermal Management by ABL Heatsinks

HEAT SINK BGA STANDARD 8.2°C/W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.61

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
253
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
253
in stock
Buy Now
Logo for element14
element14
from US$2.63
253
in stock
Buy Now

Specifications

Thermal Resistance 8.2°C/W
Packages Cooled BGA
External Width - Metric 40mm
External Height - Metric 18mm
External Length - Metric 40mm
External Diameter - Metric -
Heat Sink Material Aluminium
External Width - Imperial 1.575"
External Height - Imperial 0.709"
External Length - Imperial 1.575"
External Diameter - Imperial -
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Heat Sink, For Ball Grid Array, Standard, Bga, 8.2 C/W, 18 Mm, 40 Mm, 40 Mm Rohs Compliant: Yes |Abl Heatsinks BGA-STD-115 | Newark Electronics
HEAT SINK, BGA, STANDARD, 8.2°C/W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BGA-STD-115?

Additional datasheets, footprints and schematics for BGA-STD-115 are listed on our Part Details page. You can also find images and similar parts to BGA-STD-115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BGA-STD-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA-STD-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BGA-STD-115 fall under?

The BGA-STD-115 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to BGA-STD-115 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BGA-STD-115 you can contact the distributor directly for product support, shipping queries etc.

Is the BGA-STD-115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BGA-STD-115 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BGA-STD-115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BGA-STD-115 often in real-time on the comparison pages.

What if I can't find stock of BGA-STD-115?

You can fill out our help required form which you can use to request a quote for BGA-STD-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay