Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Rivet |
---|---|
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Copper |
PCB Hole Diameter | 1.3mm |
Type | Rivet |
Rivet,0.8mm internal dia,1.3mm drill dia | RS |
Rivet, 0.8Mm, Dbl Sided Circuit | Newark Electronics |
RIVETS, INTERNAL Ø 0.8MM, QTY 100 | element14 |
Where can I find additional details, specifications and documents for a BG9.S?
Additional datasheets, footprints and schematics for BG9.S are listed on our Part Details page. You can also find images and similar parts to BG9.S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG9.S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG9.S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG9.S fall under?
The BG9.S is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to BG9.S when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG9.S you can contact the distributor directly for product support, shipping queries etc.
Is the BG9.S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG9.S have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BG9.S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG9.S often in real-time on the comparison pages.
What if I can't find stock of BG9.S?
You can fill out our help required form which you can use to request a quote for BG9.S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.