BG500 Power Supplies by American Power Conversion

UPS, 120V, 500VA/300W

Status: Unknown
Series: Back-UPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$421.47

Distributor Stock
Logo for Newark
Newark
from US$421.47
No stock
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outlets 4Outlets
Capacity (VA / W) 500VA / 300W
Input Voltage AC Max 120V
Output Voltage 120V
Product Range Back-UPS Series
Length 191mm
RoHS Compliant Yes

Alternative Descriptions

Ups, 120V, 500Va/300W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG500?

Additional datasheets, footprints and schematics for BG500 are listed on our Part Details page. You can also find images and similar parts to BG500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG500 fall under?

The BG500 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to BG500 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG500 you can contact the distributor directly for product support, shipping queries etc.

Is the BG500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BG500 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BG500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG500 often in real-time on the comparison pages.

What if I can't find stock of BG500?

You can fill out our help required form which you can use to request a quote for BG500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay