Status: | Unknown |
---|---|
Series: | White Lite BG306 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | White Lite BG306 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Connector, Socket, 3 Position, 1 Row, 2.54Mm | Newark Electronics |
BG306 Series 3 Position Single Row 2.54 mm Pitch SMT Top Entry Vertical Socket | Future Electronics |
CONN, RCPT, 3POS, 1ROW, 2.54MM, SMT | element14 |
Board to Board & Mezzanine Connectors 3w, 2.54mm Pitch Socket, SIL, SMT, Vert, R1, GF, LCP Nat, T+R+C | Sager |
Where can I find additional details, specifications and documents for a BG306-03-A-1-0400-L-B?
Additional datasheets, footprints and schematics for BG306-03-A-1-0400-L-B are listed on our Part Details page. You can also find images and similar parts to BG306-03-A-1-0400-L-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG306-03-A-1-0400-L-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG306-03-A-1-0400-L-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG306-03-A-1-0400-L-B fall under?
The BG306-03-A-1-0400-L-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BG306-03-A-1-0400-L-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG306-03-A-1-0400-L-B you can contact the distributor directly for product support, shipping queries etc.
Is the BG306-03-A-1-0400-L-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG306-03-A-1-0400-L-B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for BG306-03-A-1-0400-L-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG306-03-A-1-0400-L-B often in real-time on the comparison pages.
What if I can't find stock of BG306-03-A-1-0400-L-B?
You can fill out our help required form which you can use to request a quote for BG306-03-A-1-0400-L-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.