BG304-04-A-0500-L-G Connectors by Global Connector Technology

HEADER 2.54MM THT U SHAPED 4WAY

Status: Unknown
Series: White Lite BG304 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for Sager
Sager
from US$0.17
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 4Contacts
Gender Header
Product Range White Lite BG304 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Right Angle

Alternative Descriptions

Board To Board, Header, 4 Position, 1Row | Newark Electronics
Board to Board Mezzanine Connectors 4w, 2.54mm Pth Hdr, U Shaped, Single Insul | Future Electronics
HEADER, 2.54MM, THT, U SHAPED, 4WAY | element14
Board to Board & Mezzanine Connectors 4w, 2.54mm Pth Hdr, U Shaped, Single Insul, LCP Natural, Box | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG304-04-A-0500-L-G?

Additional datasheets, footprints and schematics for BG304-04-A-0500-L-G are listed on our Part Details page. You can also find images and similar parts to BG304-04-A-0500-L-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG304-04-A-0500-L-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG304-04-A-0500-L-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG304-04-A-0500-L-G fall under?

The BG304-04-A-0500-L-G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to BG304-04-A-0500-L-G when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG304-04-A-0500-L-G you can contact the distributor directly for product support, shipping queries etc.

Is the BG304-04-A-0500-L-G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BG304-04-A-0500-L-G have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for BG304-04-A-0500-L-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG304-04-A-0500-L-G often in real-time on the comparison pages.

What if I can't find stock of BG304-04-A-0500-L-G?

You can fill out our help required form which you can use to request a quote for BG304-04-A-0500-L-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay