Status: | Unknown |
---|---|
Series: | White Lite BG300 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | White Lite BG300 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Receptacle, 2.54Mm, Smt, R/A, 3Way | Newark Electronics |
RECEPTACLE, 2.54MM, SMT, R/A, 3WAY | element14 |
BG300 Series 3 Position Single Row 2.54mm Pitch Right Angle Surface Mount Socket | Future Electronics |
Board to Board & Mezzanine Connectors 3w, 2.54mm Pth Socket, SIL, SMT, Horiz, GF, LCP Natural, T+R | Sager |
Where can I find additional details, specifications and documents for a BG300-03-A-L-A?
Additional datasheets, footprints and schematics for BG300-03-A-L-A are listed on our Part Details page. You can also find images and similar parts to BG300-03-A-L-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG300-03-A-L-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG300-03-A-L-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG300-03-A-L-A fall under?
The BG300-03-A-L-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BG300-03-A-L-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG300-03-A-L-A you can contact the distributor directly for product support, shipping queries etc.
Is the BG300-03-A-L-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG300-03-A-L-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for BG300-03-A-L-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG300-03-A-L-A often in real-time on the comparison pages.
What if I can't find stock of BG300-03-A-L-A?
You can fill out our help required form which you can use to request a quote for BG300-03-A-L-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.