Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.11
|
No stock
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 93.5mm |
External Depth | 33mm |
Flow Rate - Metric | 1.08m³/min |
Flow Rate - Imperial | 38.1cu.ft/min |
Noise Rating | - |
Bearing Type | Ball |
Dc Blower, 95 X 33Mm, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a BG0903-B047-000-00?
Additional datasheets, footprints and schematics for BG0903-B047-000-00 are listed on our Part Details page. You can also find images and similar parts to BG0903-B047-000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG0903-B047-000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG0903-B047-000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG0903-B047-000-00 fall under?
The BG0903-B047-000-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to BG0903-B047-000-00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG0903-B047-000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the BG0903-B047-000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG0903-B047-000-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BG0903-B047-000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG0903-B047-000-00 often in real-time on the comparison pages.
What if I can't find stock of BG0903-B047-000-00?
You can fill out our help required form which you can use to request a quote for BG0903-B047-000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.