BG0703-B044-000-00 Part Information

Details for BG0703-B044-000-00 by NMB Technologies Corporation

Cooling & Thermal Management > Fans & Blowers > Blowers

Part Downloads

Part Specifications

Blower Type Centrifugal
Supply Voltage 12V
Current Type DC
Fan Frame Size 75.7mm
External Depth 30mm
Flow Rate - Metric 0.3m³/min
Flow Rate - Imperial 10.6cu.ft/min
Noise Rating 38.5dBA
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • DC BLOWER, 75 X 30MM, 12V, 290mA; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:10.6CFM; Air Flow - m3/min:0.3m³/min; Noise Rating:38.5dBA; IP Rating:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG0703-B044-000-00?

Additional datasheets, footprints and schematics for BG0703-B044-000-00 are listed in our Part Details tab. You can also find the BG0703-B044-000-00 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG0703-B044-000-00 in the Pricing & Inventory tab next to part details. You can view BG0703-B044-000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG0703-B044-000-00 fall under?

The BG0703-B044-000-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to BG0703-B044-000-00 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG0703-B044-000-00 you can contact the distributor directly for product support, shipping queries etc.

Is the BG0703-B044-000-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BG0703-B044-000-00 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BG0703-B044-000-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG0703-B044-000-00 often in real-time on the comparison pages.

What if I can't find stock of BG0703-B044-000-00?

You can fill out our help required form which you can use to request a quote for BG0703-B044-000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BG0703-B044-000-00

Loading...
Loading Results for BG0703-B044-000-00
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us