BG0702-B055-000-00 Part Information
Details for BG0702-B055-000-00 by NMB Technologies Corporation
Cooling & Thermal Management>Fans & Blowers>Blowers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.8100 |
5 | 9.5700 |
10 | 9.3300 |
20 | 8.7500 |
50 | 7.7600 |
Stock Information
Details
Part Downloads
Part Specifications
Blower Type | Centrifugal |
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 75.7mm |
External Depth | 25mm |
Flow Rate - Metric | 0.27m³/min |
Flow Rate - Imperial | 9.5cu.ft/min |
Noise Rating | 43dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Power Rating | 3.36W |
Product Range | BG0702 Series |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Rating | 140mA |
External Height | 75.7mm |
External Width | 75.7mm |
Frame Dimensions | 75.7mm x 75.7mm x 25mm |
Lead Length | 200mm |
Material | Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 70000h |
Power Consumption | 3.36W |
Speed Range Max | 3600rpm |
Weight | 90g |
Alternative Part Descriptions
- FAN, BLOWER, 75MM, 24VDC; Blower Type:Centrifugal; Supply Voltage:24V; Current Type:DC; Fan Frame Size:75.7mm; External Depth:25mm; Flow Rate - Metric:0.27m3/min; Flow Rate - Imperial:9.5cu.ft/min; Noise Rating:43dBA; Bearing RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BG0702-B055-000-00?
Additional datasheets, footprints and schematics for BG0702-B055-000-00 are listed in our Part Details tab. You can also find the BG0702-B055-000-00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG0702-B055-000-00 in the Pricing & Inventory tab next to part details. You can view BG0702-B055-000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG0702-B055-000-00 fall under?
The BG0702-B055-000-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to BG0702-B055-000-00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG0702-B055-000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the BG0702-B055-000-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BG0702-B055-000-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BG0702-B055-000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG0702-B055-000-00 often in real-time on the comparison pages.
What if I can't find stock of BG0702-B055-000-00?
You can fill out our help required form which you can use to request a quote for BG0702-B055-000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.