BG030-06-A-0450-0300-N-G Connectors by Global Connector Technology

CONNECTOR HEADER 6POS 1ROW 2.54MM

Status: Unknown
Series: BG030 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0290

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
79
in stock
Buy Now
Logo for element14
element14
from US$0.09
8
in stock
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Header
Product Range BG030 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Board-Board Connector Header, 6Way, 1Row | Newark Electronics
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG030-06-A-0450-0300-N-G?

Additional datasheets, footprints and schematics for BG030-06-A-0450-0300-N-G are listed on our Part Details page. You can also find images and similar parts to BG030-06-A-0450-0300-N-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG030-06-A-0450-0300-N-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG030-06-A-0450-0300-N-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG030-06-A-0450-0300-N-G fall under?

The BG030-06-A-0450-0300-N-G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to BG030-06-A-0450-0300-N-G when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG030-06-A-0450-0300-N-G you can contact the distributor directly for product support, shipping queries etc.

Is the BG030-06-A-0450-0300-N-G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BG030-06-A-0450-0300-N-G have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BG030-06-A-0450-0300-N-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG030-06-A-0450-0300-N-G often in real-time on the comparison pages.

What if I can't find stock of BG030-06-A-0450-0300-N-G?

You can fill out our help required form which you can use to request a quote for BG030-06-A-0450-0300-N-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay