Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Arduino Beagle Bone DIY Electronics NXP Board Olimex Robotics & Raspberry Pi Model A/B/B+ |
---|---|
External Height | 5.02mm |
External Width | 5.02mm |
External Depth | 3.66mm |
Board-Ganizer Multi Development Board Enclosure Kit | Newark Electronics |
Enclosure, Computer, ABS, UL 94 HB, Smoke,5X5X3.5 In, Folding, Board-ganizer | Bud Industries BG-32618 | RS Americas |
Board-ganizer Enclosure Kit(5 X 5 X 3.5 In) | Relay Specialties |
Where can I find additional details, specifications and documents for a BG-32618?
Additional datasheets, footprints and schematics for BG-32618 are listed on our Part Details page. You can also find images and similar parts to BG-32618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG-32618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG-32618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG-32618 fall under?
The BG-32618 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to BG-32618 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG-32618 you can contact the distributor directly for product support, shipping queries etc.
Is the BG-32618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG-32618 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Sager have stock available or on a lead time for BG-32618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG-32618 often in real-time on the comparison pages.
What if I can't find stock of BG-32618?
You can fill out our help required form which you can use to request a quote for BG-32618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.