Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 500mW |
DC Collector Current | 10mA |
DC Current Gain hFE | 150hFE |
Transistor Case Style | TO-77 |
No. of Pins | 6Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 350mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 3mA |
Gain Bandwidth ft Min | 60MHz |
Hfe Min | 10 |
Module Configuration | Dual |
No. of Transistors | 2 |
Power Dissipation Ptot Max | 500mW |
Voltage Vcbo | 45V |
Transistor, Dual, Npn, To-77 | Newark Electronics |
TRANSISTOR, DUAL, NPN, TO-77 | element14 |
Where can I find additional details, specifications and documents for a BFY81?
Additional datasheets, footprints and schematics for BFY81 are listed on our Part Details page. You can also find images and similar parts to BFY81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFY81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFY81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFY81 fall under?
The BFY81 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFY81 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFY81 you can contact the distributor directly for product support, shipping queries etc.
Is the BFY81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFY81 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BFY81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFY81 often in real-time on the comparison pages.
What if I can't find stock of BFY81?
You can fill out our help required form which you can use to request a quote for BFY81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.