Status: | Unknown |
---|---|
Series: | BFU768F Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,860
in stock
|
Buy Now | |
element14
from US$0.14
|
1,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Richardson RFPD
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 2.8V |
Transition Frequency ft | 110GHz |
Power Dissipation Pd | 220mW |
DC Collector Current | 70mA |
DC Current Gain hFE | 330hFE |
RF Transistor Case | SOT-343F |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BFU768F Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor, Rf, Npn, 2.8V, 110Ghz | Newark Electronics |
TRANSISTOR, RF, NPN, 2.8V, 110GHZ | element14 |
Trans GP BJT NPN 2.8V 0.07A 4-Pin(3+Tab) DFP T/R | Avnet America |
RF SMALL SIGNAL TRANSISTOR BIPOLAR/HBT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BFU768F 115?
Additional datasheets, footprints and schematics for BFU768F 115 are listed on our Part Details page. You can also find images and similar parts to BFU768F 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFU768F 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFU768F 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFU768F 115 fall under?
The BFU768F 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFU768F 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFU768F 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BFU768F 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFU768F 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for BFU768F 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFU768F 115 often in real-time on the comparison pages.
What if I can't find stock of BFU768F 115?
You can fill out our help required form which you can use to request a quote for BFU768F 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.