Status: | Unknown |
---|---|
Series: | BFU668F Series |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 5.5V |
Transition Frequency ft | 20GHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 15mA |
DC Current Gain hFE | 135hFE |
RF Transistor Case | SOT-343F |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BFU668F Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, RF, NPN, 5.5V, 20GHZ | Farnell |
Where can I find additional details, specifications and documents for a BFU668F 115?
Additional datasheets, footprints and schematics for BFU668F 115 are listed on our Part Details page. You can also find images and similar parts to BFU668F 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFU668F 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFU668F 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFU668F 115 fall under?
The BFU668F 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFU668F 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFU668F 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BFU668F 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFU668F 115 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BFU668F 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFU668F 115 often in real-time on the comparison pages.
What if I can't find stock of BFU668F 115?
You can fill out our help required form which you can use to request a quote for BFU668F 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.