Status: | Unknown |
---|---|
Series: | BFU580G Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Richardson RFPD
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 11GHz |
Power Dissipation Pd | 1W |
DC Collector Current | 30mA |
DC Current Gain hFE | 95hFE |
RF Transistor Case | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BFU580G Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans Gp Bjt Npn 16V 0.1A Automotive 4-Pin(3+Tab) Sc-73 T/R Rohs Compliant: Yes |Nxp BFU580GX | Newark Electronics |
BFU580G Series 12 V 60 mA NPN Wideband Silicon RF Transistor - SOT-223 | Future Electronics |
Trans GP BJT NPN 12V 0.06A 4-Pin SOT223 T/R | Avnet America |
TRANSISTOR, AUTO, RF, NPN, 12V, 11GHZ | element14 |
RF SMALL SIGNAL TRANSISTOR BIPOLAR/HBT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BFU580GX?
Additional datasheets, footprints and schematics for BFU580GX are listed on our Part Details page. You can also find images and similar parts to BFU580GX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFU580GX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFU580GX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFU580GX fall under?
The BFU580GX is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFU580GX when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFU580GX you can contact the distributor directly for product support, shipping queries etc.
Is the BFU580GX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFU580GX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for BFU580GX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFU580GX often in real-time on the comparison pages.
What if I can't find stock of BFU580GX?
You can fill out our help required form which you can use to request a quote for BFU580GX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.