Status: | Unknown |
---|---|
Series: | BFU520XR Series |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 10.5GHz |
Power Dissipation Pd | 450mW |
DC Collector Current | 5mA |
DC Current Gain hFE | 95hFE |
RF Transistor Case | SOT-143R |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BFU520XR Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans Gp Bjt Npn 16V 0.05A Automotive 4-Pin(3+Tab) Sot-143R T/R Rohs Compliant: Yes |Nxp BFU520XRR | Newark Electronics |
Trans GP NPN 12V 0.03A 4-Pin SOT-143R T/R | Avnet America |
TRANSISTOR, AEC-Q101, RF, NPN, 12V | element14 |
RF SMALL SIGNAL TRANSISTOR BIPOLAR/HBT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BFU520XRR?
Additional datasheets, footprints and schematics for BFU520XRR are listed on our Part Details page. You can also find images and similar parts to BFU520XRR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFU520XRR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFU520XRR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFU520XRR fall under?
The BFU520XRR is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFU520XRR when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFU520XRR you can contact the distributor directly for product support, shipping queries etc.
Is the BFU520XRR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFU520XRR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for BFU520XRR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFU520XRR often in real-time on the comparison pages.
What if I can't find stock of BFU520XRR?
You can fill out our help required form which you can use to request a quote for BFU520XRR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.