Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | 2.5GHz |
Power Dissipation Pd | 280mW |
DC Collector Current | 25mA |
DC Current Gain hFE | 70hFE |
RF Transistor Case | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Collector Current Ic | 25mA |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Ic hFE | 25mA |
Forward Current Transfer Ratio | 1 |
Gain Bandwidth ft Min | 1GHz |
Gain Bandwidth ft Typ | 2.5GHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Noise Figure Typ | 3.5dB |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Output @ Third Order Intercept Point IP3 | 21.5dB |
Power @ 1dB Gain Compression P1dB | 10dBm |
Power Dissipation Ptot Max | 280mW |
SMD Marking | MC |
Termination Type | Surface Mount Device |
Test Frequency | 800MHz |
Transistor Case Style | SOT-23 |
RF TRANSISTOR, NPN, SOT-23 | element14 |
Trans GP BJT NPN 15V 0.025A 3-Pin SOT-23 T/R | Avnet America |
Rf Transistor, Npn, Sot-23 | Newark Electronics |
BFS17P Series NPN 280 mW 15 V 25 mA SMT Silicon RF Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BFS17PE6327HTSA1?
Additional datasheets, footprints and schematics for BFS17PE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BFS17PE6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFS17PE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFS17PE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFS17PE6327HTSA1 fall under?
The BFS17PE6327HTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFS17PE6327HTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFS17PE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFS17PE6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFS17PE6327HTSA1 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for BFS17PE6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFS17PE6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFS17PE6327HTSA1?
You can fill out our help required form which you can use to request a quote for BFS17PE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.