Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,225
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
597,000
in stock
|
Buy Now | |
element14
from US$0.10
|
32,807
in stock
|
Buy Now | |
Farnell
from US$0.10
|
32,807
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
19,492
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,925
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
302
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 8GHz |
Power Dissipation Pd | 580mW |
DC Collector Current | 80mA |
DC Current Gain hFE | 70hFE |
RF Transistor Case | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BFR193 Series 12 V 80 mA Low Noise Silicon Bipolar RF Transistor - SOT-23-3 | Future Electronics |
TRANSISTOR, RF, NPN, 12V, 8GHZ, SOT-23-3 | element14 |
Infineon RF Transistor, NPN, 12V, 80mA, SOT-23-3 | Distrelec |
RF Transistor NPN 12V Low Noise SOT23 | RS |
NPN-RF 12V 80mA 580mW 8GHz SOT23 | Schukat Electronic |
Rf Trans, Npn, 12V, 0.08A/150Deg C/0.58W | Newark Electronics |
Trans GP BJT NPN 12V 0.08A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BFR193E6327HTSA1?
Additional datasheets, footprints and schematics for BFR193E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BFR193E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFR193E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFR193E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFR193E6327HTSA1 fall under?
The BFR193E6327HTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFR193E6327HTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFR193E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFR193E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFR193E6327HTSA1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for BFR193E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFR193E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFR193E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BFR193E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.