Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 6.1V |
Transition Frequency ft | 20GHz |
Power Dissipation Pd | 1.5W |
DC Collector Current | 300mA |
DC Current Gain hFE | 60hFE |
RF Transistor Case | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RF POWER AMP, 6.1V, 0.3A, 1.5W, SOT-89 | element14 |
Infineon BFQ790H6327XTSA1 | RS |
Rf Trans, Npn, 6.1V, 0.3A, 1.5W, Sot-89 | Newark Electronics |
Where can I find additional details, specifications and documents for a BFQ790H6327XTSA1?
Additional datasheets, footprints and schematics for BFQ790H6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BFQ790H6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFQ790H6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFQ790H6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFQ790H6327XTSA1 fall under?
The BFQ790H6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BFQ790H6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFQ790H6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFQ790H6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFQ790H6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BFQ790H6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFQ790H6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFQ790H6327XTSA1?
You can fill out our help required form which you can use to request a quote for BFQ790H6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.