Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 5V |
Transition Frequency ft | 25GHz |
Power Dissipation Pd | 210mW |
DC Collector Current | 60mA |
DC Current Gain hFE | 60hFE |
RF Transistor Case | SOT-343 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Transistor, Aec-Q101, 25Ghz, Sot-343 | Newark Electronics |
RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343 | element14 |
BFP420 Series NPN 5V 35mA 25GHz 160mW SMD RF Bipolar Transistors PG-SOT343-3D | Future Electronics |
Trans GP BJT NPN 4.5V 0.035A 4-Pin(3+Tab) SOT-343 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BFP420H6433XTMA1?
Additional datasheets, footprints and schematics for BFP420H6433XTMA1 are listed on our Part Details page. You can also find images and similar parts to BFP420H6433XTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFP420H6433XTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFP420H6433XTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFP420H6433XTMA1 fall under?
The BFP420H6433XTMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BFP420H6433XTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFP420H6433XTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFP420H6433XTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFP420H6433XTMA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BFP420H6433XTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFP420H6433XTMA1 often in real-time on the comparison pages.
What if I can't find stock of BFP420H6433XTMA1?
You can fill out our help required form which you can use to request a quote for BFP420H6433XTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.