Status: | Unknown |
---|---|
Series: | BFG410W Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
9,140
in stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 4.5V |
Transition Frequency ft | 22GHz |
Power Dissipation Pd | 54mW |
DC Collector Current | 12mA |
DC Current Gain hFE | 80hFE |
RF Transistor Case | SOT-343R |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BFG410W Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BFG410W 115?
Additional datasheets, footprints and schematics for BFG410W 115 are listed on our Part Details page. You can also find images and similar parts to BFG410W 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFG410W 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFG410W 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFG410W 115 fall under?
The BFG410W 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFG410W 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFG410W 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BFG410W 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFG410W 115 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BFG410W 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFG410W 115 often in real-time on the comparison pages.
What if I can't find stock of BFG410W 115?
You can fill out our help required form which you can use to request a quote for BFG410W 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.