Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Plug Cap with Key |
---|---|
For Use With | Lemo 2K & 2L Series Connectors |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
LKP KeyG 2K-2L PLUG CAP NI BRA | PEI-Genesis |
Plug Cap, 2K/2L Series Connector | Newark Electronics |
Circular Push Pull Connectors PLUG CAP WITH KEY SILICONE O-RING | Sager |
Where can I find additional details, specifications and documents for a BFG.2K.100.NAS?
Additional datasheets, footprints and schematics for BFG.2K.100.NAS are listed on our Part Details page. You can also find images and similar parts to BFG.2K.100.NAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFG.2K.100.NAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFG.2K.100.NAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFG.2K.100.NAS fall under?
The BFG.2K.100.NAS is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to BFG.2K.100.NAS when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFG.2K.100.NAS you can contact the distributor directly for product support, shipping queries etc.
Is the BFG.2K.100.NAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFG.2K.100.NAS have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics and Sager have stock available or on a lead time for BFG.2K.100.NAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFG.2K.100.NAS often in real-time on the comparison pages.
What if I can't find stock of BFG.2K.100.NAS?
You can fill out our help required form which you can use to request a quote for BFG.2K.100.NAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.