Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Plug Cap |
---|---|
For Use With | Lemo 2S & 2B Series Connectors |
Connector Body Material | POM (Polyoxymethylene) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material | Polyoxymethylene |
Push fit plug dust cap for 2B connector | RS |
DUST CAP, GREY | element14 |
Circular Push Pull Connectors 2B PLUG CAP GRAY | Sager |
Plug Cap, 2S/2B Series Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a BFG.2B.100.PCSG?
Additional datasheets, footprints and schematics for BFG.2B.100.PCSG are listed on our Part Details page. You can also find images and similar parts to BFG.2B.100.PCSG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFG.2B.100.PCSG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFG.2B.100.PCSG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFG.2B.100.PCSG fall under?
The BFG.2B.100.PCSG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BFG.2B.100.PCSG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFG.2B.100.PCSG you can contact the distributor directly for product support, shipping queries etc.
Is the BFG.2B.100.PCSG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFG.2B.100.PCSG have stock available?
Authorised distributors including RS, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for BFG.2B.100.PCSG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFG.2B.100.PCSG often in real-time on the comparison pages.
What if I can't find stock of BFG.2B.100.PCSG?
You can fill out our help required form which you can use to request a quote for BFG.2B.100.PCSG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.