Capacitance Min | 2pF |
---|---|
Capacitance Max | 18pF |
Voltage Rating | 300V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | Lead (15-Jan-2019) |
Capacitance | 0µF |
Capacitance Range | 2pF to 18pF |
Capacitor Mounting | Through Hole |
Climatic Category | 40/125/21 |
Colour | Red |
External Depth | 6.7mm |
External Length / Height | 11mm |
External Width | 7.4mm |
Lead Spacing | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Q @ Vr F | 300 |
Q Test Frequency | 1MHz |
Voltage Rating V DC | 300V |
Capacitor Trimmer 2Pf-18Pf, 300V, Through Hole | Newark Electronics |
CAP, 300V, THROUGH HOLE | element14 |
050 C Trimmer Cap,300V,2pF to 18pF | RS |
Trimmer Capacitor, 2 pF to 18 pF, 300 V, Top/Bottom Adjust | Avnet America |
050 C Trimmer Cap,300V,2pF to 18pF | Vishay Dale BFC280905217 | RS Americas |
Where can I find additional details, specifications and documents for a BFC280905217?
Additional datasheets, footprints and schematics for BFC280905217 are listed on our Part Details page. You can also find images and similar parts to BFC280905217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC280905217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC280905217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC280905217 fall under?
The BFC280905217 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC280905217 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC280905217 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC280905217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC280905217 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BFC280905217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC280905217 often in real-time on the comparison pages.
What if I can't find stock of BFC280905217?
You can fill out our help required form which you can use to request a quote for BFC280905217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.