Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Capacitance Min | 1pF |
---|---|
Capacitance Max | 3.5pF |
Voltage Rating | 300V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | Lead (15-Jan-2019) |
Capacitance | 3.5pF |
Capacitance Range | 1pF to 3.5pF |
Capacitor Mounting | Through Hole |
Climatic Category | 40/125/21 |
Colour | Orange |
External Depth | 6.7mm |
External Length / Height | 11mm |
External Width | 4.7mm |
Lead Spacing | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Q @ Vr F | 300 |
Q Test Frequency | 1MHz |
Voltage Rating V DC | 300V |
Cap, 3.5Pf, 300V, Through Hole | Newark Electronics |
CAP, 3.5PF, 300V, THROUGH HOLE | element14 |
Trimmer Capacitor, 1.2 pF to 3.5 pF, 300 V, Top/Bottom Adjust | Avnet America |
Capacitor, Film, PTFE Cmin1,2/Cmax3,5, 300Vdc Top & Bottom Adj, | BC Components / Vishay BFC280905215 | RS Americas |
Where can I find additional details, specifications and documents for a BFC280905215?
Additional datasheets, footprints and schematics for BFC280905215 are listed on our Part Details page. You can also find images and similar parts to BFC280905215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC280905215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC280905215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC280905215 fall under?
The BFC280905215 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC280905215 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC280905215 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC280905215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC280905215 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC280905215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC280905215 often in real-time on the comparison pages.
What if I can't find stock of BFC280905215?
You can fill out our help required form which you can use to request a quote for BFC280905215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.