Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.10
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, 1000 pF, 220 V, 400 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
MKT370 Series 400 V 0.001 uF ▒5 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Capacitor,polyester (Mylar),0.001Uf,400Vdc,5-% Tol,5+% Tol Rohs Compliant: Yes |Vishay BFC237052102 | Newark Electronics |
Capacitor, Film, MKT 0,001 F 5% 400 Vdc Pitch 5mm | BC Components / Vishay BFC237052102 | RS Americas |
74K3422 | element14 |
Capacitor,Polyester (MYLAR),0.001uF,400VDC,5-% Tol,5+% Tol 74K3422 | Farnell |
Film Capacitor, 1000 pF, 220 V, 400 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237052102?
Additional datasheets, footprints and schematics for BFC237052102 are listed on our Part Details page. You can also find images and similar parts to BFC237052102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237052102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237052102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237052102 fall under?
The BFC237052102 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC237052102 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237052102 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237052102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237052102 have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for BFC237052102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237052102 often in real-time on the comparison pages.
What if I can't find stock of BFC237052102?
You can fill out our help required form which you can use to request a quote for BFC237052102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.