BFC233824104 Capacitors by Vishay Intertechnology

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 20%, RADIAL

Status: Unknown
Series: MKP3382 X2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now
Buy Now

Specifications

Capacitance 0.1µF
Suppression Class X2
Product Range MKP3382 X2 Series
Voltage Rating X 310V
Dielectric Type Metallized PP
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Last 6 months Inventory & Pricing History



Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC233824104?

Additional datasheets, footprints and schematics for BFC233824104 are listed on our Part Details page. You can also find images and similar parts to BFC233824104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC233824104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233824104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC233824104 fall under?

The BFC233824104 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC233824104 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233824104 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC233824104 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BFC233824104 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for BFC233824104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC233824104 often in real-time on the comparison pages.

What if I can't find stock of BFC233824104?

You can fill out our help required form which you can use to request a quote for BFC233824104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.