Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 12V |
---|---|
Continuous Drain Current Id | 30mA |
Power Dissipation Pd | 200mW |
Operating Frequency Min | - |
Operating Frequency Max | - |
RF Transistor Case | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Application Code | Dual-Gate (HF) MOSFET |
Current Idss Max | 18mA |
Current Idss Min | 2mA |
Full Power Rating Temperature | 25°C |
Gfs Min | 21mA/V |
No. of Transistors | 1 |
Noise Figure Typ | 1dB |
Power Dissipation Max | 200mW |
Power Dissipation Ptot Max | 200mW |
Termination Type | Surface Mount Device |
Transistor Case Style | SOT-143B |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 12V |
MOSFET, N, RF, DUAL-GATE, SOT-143B | element14 |
Where can I find additional details, specifications and documents for a BF998?
Additional datasheets, footprints and schematics for BF998 are listed on our Part Details page. You can also find images and similar parts to BF998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF998 fall under?
The BF998 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF998 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF998 you can contact the distributor directly for product support, shipping queries etc.
Is the BF998 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF998 have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for BF998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF998 often in real-time on the comparison pages.
What if I can't find stock of BF998?
You can fill out our help required form which you can use to request a quote for BF998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.