BF861C 215 Transistors by NXP Semiconductors

TRANSISTOR JFET N-CH -25V SOT-23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for RS
RS
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Drain Source Voltage Vds 25V
Continuous Drain Current Id 25mA
Power Dissipation Pd 250mW
Operating Frequency Min -
Operating Frequency Max -
RF Transistor Case SOT-23
No. of Pins 3Pins, 3 Pin
Operating Temperature Max 150°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Breakdown Voltage Vbr -25V
Gate-Source Cutoff Voltage Vgs(off) Max -2V
Transistor Case Style SOT-23
Transistor Type JFET
Zero Gate Voltage Drain Current Idss Max 25mA
Zero Gate Voltage Drain Current Idss Min 12mA

Alternative Descriptions

Transistor JFET N-Channel 25V TO236AB | RS
TRANSISTOR, JFET, N-CH, -25V, SOT-23 | Farnell
Rf Jfet, N Channel, 25V, 25Ma, 3-Sot-23, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BF861C 215?

Additional datasheets, footprints and schematics for BF861C 215 are listed on our Part Details page. You can also find images and similar parts to BF861C 215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BF861C 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF861C 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BF861C 215 fall under?

The BF861C 215 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.

Can I view similar or alternative parts?

You can view similar parts to BF861C 215 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BF861C 215 you can contact the distributor directly for product support, shipping queries etc.

Is the BF861C 215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BF861C 215 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for BF861C 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BF861C 215 often in real-time on the comparison pages.

What if I can't find stock of BF861C 215?

You can fill out our help required form which you can use to request a quote for BF861C 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay