Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 75MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 100mA |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 100mA |
Current Ic @ Vce Sat | 30mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 30mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 25MHz |
Gain Bandwidth ft Typ | 90MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 500mW |
Voltage Vcbo | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 90MHz |
Power Dissipation Pd | 5W |
DC Collector Current | 100mA |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 100mA |
Current Ic @ Vce Sat | 30mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 30mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 25MHz |
Gain Bandwidth ft Typ | 90MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 500mW |
Voltage Vcbo | 300V |
TRANSISTOR, NPN TO-39 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 100mA |
Power Dissipation Pd | 1W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Trans, Npn, 300V, 100Ma, 200Deg C, 1W | Newark Electronics |
TRANSISTOR, NPN, TO-39 | element14 |
Where can I find additional details, specifications and documents for a BF259?
Additional datasheets, footprints and schematics for BF259 are listed on our Part Details page. You can also find images and similar parts to BF259 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF259 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF259 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF259 fall under?
The BF259 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF259 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF259 you can contact the distributor directly for product support, shipping queries etc.
Is the BF259 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF259 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for BF259.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF259 often in real-time on the comparison pages.
What if I can't find stock of BF259?
You can fill out our help required form which you can use to request a quote for BF259 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.