Status: | Unknown |
---|---|
Series: | BF2040 Series |
RoHS: | Unknown |
Drain Source Voltage Vds | 8V |
---|---|
Continuous Drain Current Id | 40mA |
Power Dissipation Pd | 200mW |
Operating Frequency Min | - |
Operating Frequency Max | - |
RF Transistor Case | SOT-143 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BF2040 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor, Rf, Aec-Q101, 8V, Sot-143 | Newark Electronics |
TRANSISTOR, RF, AEC-Q101, 8V, SOT-143 | element14 |
Where can I find additional details, specifications and documents for a BF2040E6814HTSA1?
Additional datasheets, footprints and schematics for BF2040E6814HTSA1 are listed on our Part Details page. You can also find images and similar parts to BF2040E6814HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF2040E6814HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF2040E6814HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF2040E6814HTSA1 fall under?
The BF2040E6814HTSA1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF2040E6814HTSA1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF2040E6814HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BF2040E6814HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF2040E6814HTSA1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BF2040E6814HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF2040E6814HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BF2040E6814HTSA1?
You can fill out our help required form which you can use to request a quote for BF2040E6814HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.