Status: | Unknown |
---|---|
Series: | BF1108 Series |
RoHS: | Unknown |
Drain Source Voltage Vds | 3V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | - |
Operating Frequency Max | - |
RF Transistor Case | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BF1108 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bf1108/Reel Rohs Compliant: Yes |Nxp BF1108,215 | Newark Electronics |
RF FET, 3V, SOT-143B | Farnell |
Where can I find additional details, specifications and documents for a BF1108 215?
Additional datasheets, footprints and schematics for BF1108 215 are listed on our Part Details page. You can also find images and similar parts to BF1108 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF1108 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF1108 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF1108 215 fall under?
The BF1108 215 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BF1108 215 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF1108 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BF1108 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF1108 215 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BF1108 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF1108 215 often in real-time on the comparison pages.
What if I can't find stock of BF1108 215?
You can fill out our help required form which you can use to request a quote for BF1108 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.