Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | DPM 750 S-BL |
---|---|
Accessory Type | Bezel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Technology | LED |
IP / NEMA Rating | IP67 |
Material | Alloy |
IP67 alloy bezel for panel meter | RS |
Bezel, Panel Meter Type, 2.57 in. L x 1.39 in. W x 1.10 in. H | Lascar Electronics BEZ 700-IP | RS Americas |
Voltage Meter | Newark Electronics |
Lascar BEZ 700-IP Panel Mounted IP67 NEMA 4X Bezel | Rapid Electronics |
BEZEL, DPM'S SEALED, IP67 | element14 |
Where can I find additional details, specifications and documents for a BEZ 700-IP?
Additional datasheets, footprints and schematics for BEZ 700-IP are listed on our Part Details page. You can also find images and similar parts to BEZ 700-IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEZ 700-IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEZ 700-IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEZ 700-IP fall under?
The BEZ 700-IP is listed under Optoelectronics & Displays > Hardware.
Can I view similar or alternative parts?
You can view similar parts to BEZ 700-IP when available in the Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEZ 700-IP you can contact the distributor directly for product support, shipping queries etc.
Is the BEZ 700-IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEZ 700-IP have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for BEZ 700-IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEZ 700-IP often in real-time on the comparison pages.
What if I can't find stock of BEZ 700-IP?
You can fill out our help required form which you can use to request a quote for BEZ 700-IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.