Status: | Unknown |
---|---|
Series: | BES-516 Series |
RoHS: | Unknown |
Sensing Range Max | 1mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | BES-516 Series |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 2kHz |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 30V |
Sensor, Proximity Switch, Pnp | Newark Electronics |
SENSOR, PROXIMITY SWITCH, PNP | element14 |
Where can I find additional details, specifications and documents for a BES 516-3044-G-E4C-PU05?
Additional datasheets, footprints and schematics for BES 516-3044-G-E4C-PU05 are listed on our Part Details page. You can also find images and similar parts to BES 516-3044-G-E4C-PU05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BES 516-3044-G-E4C-PU05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BES 516-3044-G-E4C-PU05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BES 516-3044-G-E4C-PU05 fall under?
The BES 516-3044-G-E4C-PU05 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BES 516-3044-G-E4C-PU05 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BES 516-3044-G-E4C-PU05 you can contact the distributor directly for product support, shipping queries etc.
Is the BES 516-3044-G-E4C-PU05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BES 516-3044-G-E4C-PU05 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BES 516-3044-G-E4C-PU05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BES 516-3044-G-E4C-PU05 often in real-time on the comparison pages.
What if I can't find stock of BES 516-3044-G-E4C-PU05?
You can fill out our help required form which you can use to request a quote for BES 516-3044-G-E4C-PU05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.