BE650G1 Power Supplies by American Power Conversion

UPS, 120V, 390W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$123.08


Distributor Starting From Stock
Logo for RS Americas RS Americas US$123.08
42
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outlets 8Outlets
Capacity (VA / W) 650VA / 390W
Input Voltage AC Max 140V
Output Voltage 120V
Length 11.89"
Width 7.09"
Height 3.46"
RoHS Compliant Yes

Alternative Descriptions

Ups, 120V, 390W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BE650G1?

Additional datasheets, footprints and schematics for BE650G1 are listed on our Part Details page. You can also find images and similar parts to BE650G1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BE650G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE650G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BE650G1 fall under?

The BE650G1 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to BE650G1 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BE650G1 you can contact the distributor directly for product support, shipping queries etc.

Is the BE650G1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BE650G1 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BE650G1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BE650G1 often in real-time on the comparison pages.

What if I can't find stock of BE650G1?

You can fill out our help required form which you can use to request a quote for BE650G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay