Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Capacity (VA / W) | 425VA / 255W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Backup Time - Full Load | 2.6min |
Length | 4.13" |
Width | 9.98" |
RoHS Compliant | Yes |
Apc Be350R Battery Backup | Newark Electronics |
Where can I find additional details, specifications and documents for a BE425M?
Additional datasheets, footprints and schematics for BE425M are listed on our Part Details page. You can also find images and similar parts to BE425M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE425M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE425M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE425M fall under?
The BE425M is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BE425M when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE425M you can contact the distributor directly for product support, shipping queries etc.
Is the BE425M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE425M have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for BE425M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE425M often in real-time on the comparison pages.
What if I can't find stock of BE425M?
You can fill out our help required form which you can use to request a quote for BE425M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.