Status: | Unknown |
---|---|
Series: | BE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | BE Series |
Relay Mounting | Through Hole |
Coil Resistance | 3.285kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
REED RELAY, SPST-NO, 0.5A, 200V, TH | Farnell |
Where can I find additional details, specifications and documents for a BE24-1A66-M?
Additional datasheets, footprints and schematics for BE24-1A66-M are listed on our Part Details page. You can also find images and similar parts to BE24-1A66-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE24-1A66-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE24-1A66-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE24-1A66-M fall under?
The BE24-1A66-M is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to BE24-1A66-M when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE24-1A66-M you can contact the distributor directly for product support, shipping queries etc.
Is the BE24-1A66-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE24-1A66-M have stock available?
Authorised distributors including TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for BE24-1A66-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE24-1A66-M often in real-time on the comparison pages.
What if I can't find stock of BE24-1A66-M?
You can fill out our help required form which you can use to request a quote for BE24-1A66-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.