Status: | Unknown |
---|---|
Series: | CFast F200 Series |
RoHS: | Unknown |
Drive Type | - |
---|---|
Drive Size | - |
Drive Interface | SATA II |
Hard Drive Capacity | 16GB |
Sequential Read Speed | 95MB/s |
Sequential Write Speed | 88MB/s |
Random Read up to (IOPS) | - |
Random Write up to (IOPS) | - |
Product Range | CFast F200 Series |
SVHC | No SVHC (27-Jun-2018) |
Solid State Drive, Slc, 16Gb, Sata Ii | Newark Electronics |
SOLID STATE DRIVE, SLC, 16GB, SATA II | Farnell |
Where can I find additional details, specifications and documents for a BE16TGPZZ-XN000-D?
Additional datasheets, footprints and schematics for BE16TGPZZ-XN000-D are listed on our Part Details page. You can also find images and similar parts to BE16TGPZZ-XN000-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE16TGPZZ-XN000-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE16TGPZZ-XN000-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE16TGPZZ-XN000-D fall under?
The BE16TGPZZ-XN000-D is listed under Delkin Devices Parts.
Can I view similar or alternative parts?
You can view similar parts to BE16TGPZZ-XN000-D when available in the Delkin Devices Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE16TGPZZ-XN000-D you can contact the distributor directly for product support, shipping queries etc.
Is the BE16TGPZZ-XN000-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE16TGPZZ-XN000-D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BE16TGPZZ-XN000-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE16TGPZZ-XN000-D often in real-time on the comparison pages.
What if I can't find stock of BE16TGPZZ-XN000-D?
You can fill out our help required form which you can use to request a quote for BE16TGPZZ-XN000-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.