Status: | Active |
---|---|
Series: | BDW93CFP |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,086
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
178
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
27
in stock
|
Buy Now | |
Avnet Silica
-
|
17,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2000 V DC INSULATION (U.L. COMPLIANT) |
STMicroelectronics PREFERRED SALESTYPES |
COMPLEMENTARY PNP - NPN DEVICES |
MONOLITHIC DARLINGTON CONFIGURATION |
FULLY MOLDED INSULATED PACKAGE |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
Darlington NPN 100V 12A w/Diode TO220FP | RS |
Transistor: NPN | Transfer Multisort Elektronik |
ST Darlington Transistor, NPN, 100V, TO-220FP | Distrelec |
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Darlington Transistor, Npn, To-220Fp | Newark Electronics |
BDW93CFP Series 100 V 12 A Complementary Silicon Power Darlington Transistor | Future Electronics |
DARLINGTON TRANSISTOR, NPN, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a BDW93CFP?
Additional datasheets, footprints and schematics for BDW93CFP are listed on our Part Details page. You can also find images and similar parts to BDW93CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDW93CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDW93CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDW93CFP fall under?
The BDW93CFP is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDW93CFP when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDW93CFP you can contact the distributor directly for product support, shipping queries etc.
Is the BDW93CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDW93CFP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Distrelec and Avnet Silica have stock available or on a lead time for BDW93CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDW93CFP often in real-time on the comparison pages.
What if I can't find stock of BDW93CFP?
You can fill out our help required form which you can use to request a quote for BDW93CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.